Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1200FRP00

Description
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C1200FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C1200FRP00-ND
Through Hole Resistors MRS25000C1200FRP00-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Ohm, 600Mw, 1%; Resistance Vishay - 54R3911 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 600Mw, 1%; Resistance Vishay
54R3911
Metal Film Resistor, 120 Ohm, 600Mw, 1%; Resistance Vishay 54R3911
METAL FILM RESISTOR, 120 OHM, 600mW, 1%; Resistance:120ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 600mW, 1%; Resistance:120ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C1200FRP00-ND 54R3911
Product Name Through Hole Resistors Metal Film Resistor, 120 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details