Vishay Precision Group Through Hole Resistors MRS25000C1200FCT00

Description
Vishay MRS25000C1200FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1200FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832979
Through Hole Resistors 6832979
Vishay MRS25000C1200FCT00 Resistor

Vishay MRS25000C1200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832979P
Through Hole Resistors 6832979P
Vishay MRS25000C1200FCT00 Resistor

Vishay MRS25000C1200FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3975TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3975TB-ND
Through Hole Resistors BC3975TB-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3975CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3975CT-ND
Through Hole Resistors BC3975CT-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 120 Ohm, 600Mw, ±1%; Resistance Vishay - 54R3910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120 Ohm, 600Mw, ±1%; Resistance Vishay
54R3910
Resistor, 120 Ohm, 600Mw, ±1%; Resistance Vishay 54R3910
RESISTOR, 120 OHM, 600MW, ±1%; Resistance:120ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 120 OHM, 600MW, ±1%; Resistance:120ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832979 6832979P BC3975TB-ND 54R3910
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 120 Ohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details