Vishay Precision Group Through Hole Resistors MRS25000C1152FCT00

Description
Vishay MRS25000C1152FCT00 Resistor
Request a Quote
Description
Vishay MRS25000C1152FCT00 Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 11.5 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The construction includes a metal alloy film on a ceramic body, providing low noise and reliable performance. It operates within a temperature range of -55 °C to 155 °C and is suitable for various electronic applications where precision and stability are required.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 11.5 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The construction includes a metal alloy film on a ceramic body, providing low noise and reliable performance. It operates within a temperature range of -55 °C to 155 °C and is suitable for various electronic applications where precision and stability are required.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832960
Through Hole Resistors 6832960
Vishay MRS25000C1152FCT00 Resistor

Vishay MRS25000C1152FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832960P
Through Hole Resistors 6832960P
Vishay MRS25000C1152FCT00 Resistor

Vishay MRS25000C1152FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695048
Through Hole Resistors 1695048
Vishay MRS25000C1152FCT00 Resistor

Vishay MRS25000C1152FCT00 Resistor

Supplier's Site
Through Hole Resistors - 56-MRS25000C1152FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1152FCT00TB-ND
Through Hole Resistors 56-MRS25000C1152FCT00TB-ND
11.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

11.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1152FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1152FCT00CT-ND
Through Hole Resistors 56-MRS25000C1152FCT00CT-ND
11.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

11.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 11.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5473 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 11.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5473
Through Hole Metal Film Resistor, Mrs 25 Series, 11.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5473
Through Hole Metal Film Resistor, MRS 25 Series, 11.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 11.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832960 6832960P 56-MRS25000C1152FCT00TB-ND 97K5473
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 11.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 11500 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details