Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1109FRP00

Description
11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5053MC11R00F12AF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
5053MC11R00F12AF5-ND
Through Hole Resistors 5053MC11R00F12AF5-ND
11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3042 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3042
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3042
Through Hole Metal Film Resistor, MRS 25 Series, 11 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 11 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 5053MC11R00F12AF5-ND 31Y3042
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 11 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details