Vishay Precision Group Through Hole Resistors MRS25000C1101FRP00

Description
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.10KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.10KZCT-ND
Through Hole Resistors PPC1.10KZCT-ND
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.10KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.10KZTR-ND
Through Hole Resistors PPC1.10KZTR-ND
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 1.1Kohm, 1%; Resistance Vishay - 26R4087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 1.1Kohm, 1%; Resistance Vishay
26R4087
Resistor, Metal Alloy, 1.1Kohm, 1%; Resistance Vishay 26R4087
RESISTOR, METAL ALLOY, 1.1KOHM, 1%; Resistance:1.1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 1.1KOHM, 1%; Resistance:1.1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.10KZCT-ND 26R4087
Product Name Through Hole Resistors Resistor, Metal Alloy, 1.1Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details