Vishay Precision Group Through Hole Resistors MRS25000C1100FCT00

Description
110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4561CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4561CT-ND
Through Hole Resistors BC4561CT-ND
110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4561TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4561TB-ND
Through Hole Resistors BC4561TB-ND
110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

110 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6832957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832957
Through Hole Resistors 6832957
Vishay MRS25000C1100FCT00 Resistor

Vishay MRS25000C1100FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 110 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 78K5709 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 110 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
78K5709
Through Hole Metal Film Resistor, Mrs 25 Series, 110 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 78K5709
Through Hole Metal Film Resistor, MRS 25 Series, 110 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 110 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4561CT-ND 6832957 78K5709
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 110 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details