Vishay Intertechnology, Inc. Through Hole Resistors - MRS25000C1052FC100 MRS25000C1052FC100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980450-MRS25000C1052 FC100 Packaging: Tape and Reel Termination: Axial Length: 6.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 10.5 kΩ Power Rating: 600 mW Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980450-MRS25000C1052 FC100 Packaging: Tape and Reel Termination: Axial Length: 6.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 10.5 kΩ Power Rating: 600 mW Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C1052FC100 - 980450-MRS25000C1052FC100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MRS25000C1052FC100
980450-MRS25000C1052FC100
Through Hole Resistors - MRS25000C1052FC100 980450-MRS25000C1052FC100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980450-MRS25000C1052 FC100 Packaging: Tape and Reel Termination: Axial Length: 6.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thin Film Resistance: 10.5 kΩ Power Rating: 600 mW Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980450-MRS25000C1052FC100
Packaging: Tape and Reel
Termination: Axial
Length: 6.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 10.5 kΩ
Power Rating: 600 mW
Width: 2.5 mm
Diameter: 2.5 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Through-Hole Resistor - 53-MRS25000C1052FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MRS25000C1052FC100
Through-Hole Resistor 53-MRS25000C1052FC100
Metal Film Resistors - Through Hole MRS25-50 1% C1 10K5 Product overview: MRS25000C1052FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1052FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole MRS25-50 1% C1 10K5 Product overview: MRS25000C1052FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1052FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 980450-MRS25000C1052FC100 53-MRS25000C1052FC100
Product Name Through Hole Resistors - MRS25000C1052FC100 Through-Hole Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Metal Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details