Vishay Precision Group Through Hole Metal Film Resistor, Mrs25 Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay MRS25000C1009FCT00.

Description
Through Hole Metal Film Resistor, MRS25 Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MRS25 Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mrs25 Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 82K7542 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs25 Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
82K7542
Through Hole Metal Film Resistor, Mrs25 Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 82K7542
Through Hole Metal Film Resistor, MRS25 Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS25 Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82K7542
Product Name Through Hole Metal Film Resistor, Mrs25 Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers