Vishay Precision Group Resistors - Through Hole Resistors MRS25000C1008FCT00

Description
Win Source Part Number: 978190-MRS25000C1008 FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3963TB,MRS25000C10 08FCT00-ND,BC3963CT
Request a Quote Datasheet
Description
Win Source Part Number: 978190-MRS25000C1008 FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3963TB,MRS25000C10 08FCT00-ND,BC3963CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
978190-MRS25000C1008FCT00
Resistors - Through Hole Resistors 978190-MRS25000C1008FCT00
Win Source Part Number: 978190-MRS25000C1008 FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3963TB,MRS25000C10 08FCT00-ND,BC3963CT

Win Source Part Number: 978190-MRS25000C1008FCT00
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC3963TB,MRS25000C1008FCT00-ND,BC3963CT

Buy Now Datasheet
Through Hole Resistors - BC3963TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3963TB-ND
Through Hole Resistors BC3963TB-ND
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3963CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3963CT-ND
Through Hole Resistors BC3963CT-ND
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 1 ohm Resistor - 53-MRS25000C1008FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 1 ohm Resistor
53-MRS25000C1008FCT00
Through-Hole 0.6 W 1 ohm Resistor 53-MRS25000C1008FCT00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1008FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1008FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1008FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1008FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6833269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833269
Through Hole Resistors 6833269
Vishay MRS25000C1008FCT00 Resistor

Vishay MRS25000C1008FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833269P
Through Hole Resistors 6833269P
Vishay MRS25000C1008FCT00 Resistor

Vishay MRS25000C1008FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695135
Through Hole Resistors 1695135
Vishay MRS25000C1008FCT00 Resistor

Vishay MRS25000C1008FCT00 Resistor

Supplier's Site
Resistor, 1 Ohm, 600Mw, ±1%; Resistance Vishay - 87K3115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 600Mw, ±1%; Resistance Vishay
87K3115
Resistor, 1 Ohm, 600Mw, ±1%; Resistance Vishay 87K3115
RESISTOR, 1 OHM, 600MW, ±1%; Resistance:1ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.5mm RoHS Compliant: Yes

RESISTOR, 1 OHM, 600MW, ±1%; Resistance:1ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 978190-MRS25000C1008FCT00 BC3963TB-ND 53-MRS25000C1008FCT00 6833269 6833269P 87K3115
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.6 W 1 ohm Resistor Through Hole Resistors Through Hole Resistors Resistor, 1 Ohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm THIN FILM Thin film Thin Film (Chip); Thin Film MetalFilm
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details