Vishay Precision Group Through Hole Resistors MRS25000C1005FRP00

Description
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1005FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1005FRP00TR-ND
Through Hole Resistors 56-MRS25000C1005FRP00TR-ND
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1005FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1005FRP00CT-ND
Through Hole Resistors 56-MRS25000C1005FRP00CT-ND
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay - 60R3429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay
60R3429
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay 60R3429
RESISTOR, METAL ALLOY, 10MOHM, 1%; Resistance:10Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 10MOHM, 1%; Resistance:10Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay - 54R3824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay
54R3824
Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay 54R3824
RESISTOR, METAL ALLOY, 10MOHM, 1%; Resistance:10Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 10MOHM, 1%; Resistance:10Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C1005FRP00TR-ND 60R3429
Product Name Through Hole Resistors Resistor, Metal Alloy, 10Mohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details