100kR 1% Thin Film Resistor, 0.6W, Axial, 350V Product overview: MRS25000C1003FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1003FCT0
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C1003FCT00 Resistor
Vishay MRS25000C1003FCT00 Resistor
Vishay MRS25000C1003FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 100 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MRS25000C1003FCT00 | BC3327CT-ND | 6832923 | 6832923P | 82K8279 |
| Product Name | 0.6W 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 100 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | THIN FILM | MetalFilm | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Resistance Range | 100000 ohms | 100000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 350 volts | ||||
| Operating AC Voltage | 350 volts |