Vishay Precision Group Through Hole Resistors MRS25000C1003FC100

Description
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3956TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3956TB-ND
Through Hole Resistors BC3956TB-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3956CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3956CT-ND
Through Hole Resistors BC3956CT-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 100000 ohm Resistor - 53-MRS25000C1003FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 100000 ohm Resistor
53-MRS25000C1003FC100
Through-Hole 0.6 W 100000 ohm Resistor 53-MRS25000C1003FC100
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1003FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1003FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1003FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1003FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH8025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH8025
Res, 100K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH8025
RES, 100K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3956TB-ND 53-MRS25000C1003FC100 84AH8025
Product Name Through Hole Resistors Through-Hole 0.6 W 100000 ohm Resistor Res, 100K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers