Vishay Precision Group Through Hole Resistors MRS25000C1001FRP00

Description
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.00KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.00KZTR-ND
Through Hole Resistors PPC1.00KZTR-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.00KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.00KZCT-ND
Through Hole Resistors PPC1.00KZCT-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374486-MRS25000C1001FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374486-MRS25000C1001FRP00
Resistors - Through Hole Resistors 1374486-MRS25000C1001FRP00
Win Source Part Number: 1374486-MRS25000C100 1FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374486-MRS25000C1001FRP00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C1001FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1001FRP0 0 can be used for catalog matching and distributor lookup.

1kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1001FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84K7992 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84K7992
Metal Film Resistor, 1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84K7992
METAL FILM RESISTOR, 1KOHM, 600MW, 1%, FULL REEL; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 600MW, 1%, FULL REEL; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 1Kohm, 1%; Resistance Vishay - 26R4083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 1Kohm, 1%; Resistance Vishay
26R4083
Resistor, Metal Alloy, 1Kohm, 1%; Resistance Vishay 26R4083
RESISTOR, METAL ALLOY, 1KOHM, 1%; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 1KOHM, 1%; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PPC1.00KZTR-ND 1374486-MRS25000C1001FRP00 53-MRS25000C1001FRP00 84K7992 26R4083
Product Name Through Hole Resistors Resistors - Through Hole Resistors 0.6W Resistor Metal Film Resistor, 1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay Resistor, Metal Alloy, 1Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details