1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
1kR 1% 0.6W Axial Thin Film Resistor Product overview: MRS25000C1001FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1001FCT0
Vishay MRS25000C1001FCT00 Resistor
Vishay MRS25000C1001FCT00 Resistor
Vishay MRS25000C1001FCT00 Resistor
METAL FILM RESISTOR, 1KOHM, 600mW, 1%, FULL REEL; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes
RESISTOR, METAL ALLOY, 1KOHM, 1%; Resistance:1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC3325CT-ND | 53-MRS25000C1001FCT00 | 6833165 | 6833165P | 84R1565 | 26R4082 |
| Product Name | Through Hole Resistors | 0.6W Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay | Resistor, Metal Alloy, 1Kohm, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | MetalFilm | THIN FILM | Thin film | Thin Film (Chip); Thin Film | MetalFilm; Thin Film (Chip) | MetalAlloy; MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | Axial Leaded | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |