Vishay Precision Group Through Hole Resistors MRS25000C1000FRP00

Description
100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1000FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1000FRP00CT-ND
Through Hole Resistors 56-MRS25000C1000FRP00CT-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1000FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1000FRP00TR-ND
Through Hole Resistors 56-MRS25000C1000FRP00TR-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 97C5194 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
97C5194
Metal Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 97C5194
METAL FILM RESISTOR, 100 OHM, 600MW, 1%, FULL REEL; Resistance:100ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 600MW, 1%, FULL REEL; Resistance:100ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 100 Ohm, 1%; Resistance Vishay - 26R4081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 100 Ohm, 1%; Resistance Vishay
26R4081
Resistor, Metal Alloy, 100 Ohm, 1%; Resistance Vishay 26R4081
RESISTOR, METAL ALLOY, 100 OHM, 1%; Resistance:100ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 100 OHM, 1%; Resistance:100ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, Mrs 25 Series, 100 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3034 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Mrs 25 Series, 100 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3034
Through Hole Resistor, Mrs 25 Series, 100 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3034
Through Hole Resistor, MRS 25 Series, 100 ohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, MRS 25 Series, 100 ohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C1000FRP00CT-ND 97C5194 26R4081 31Y3034
Product Name Through Hole Resistors Metal Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay Resistor, Metal Alloy, 100 Ohm, 1%; Resistance Vishay Through Hole Resistor, Mrs 25 Series, 100 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details