Vishay MRS16000C8201FCT00 Resistor
Vishay MRS16000C8201FCT00 Resistor
Vishay MRS16000C8201FCT00 Resistor
8.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
8.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES, 8.2KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6832929 | 6832929P | BC3950TB-ND | 33AK3501 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 8.2Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 8200 ohms | |||
| Power Rating | 0.4000 watts | 0.4000 watts |