Vishay MRS16000C6802FCT00 Resistor
Vishay MRS16000C6802FCT00 Resistor
Vishay MRS16000C6802FCT00 Resistor
MRS16-50 1% CT 68K
MRS16-50 1% CT 68K
RES, 68KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6832904 | 6832904P | 56-MRS16000C6802FCT00TB-ND | 33AK3499 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 68Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 68000 ohms | |||
| Power Rating | 0.4000 watts | 0.4000 watts |