Manufacturer: Vishay BC Components
Win Source Part Number: 771007-MRS16000C6801
Series: MRS16
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 6.8k
Composition: Thin Film
Number of Terminations: 2
Family Name: MRS16
Categories: Resistors
Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): MFR3-6K8FI; MFR3-6K8FC; MRS16000C6801FC100; MRS16000C6801FRP00;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Vishay MRS16000C6801FCT00 Resistor
Vishay MRS16000C6801FCT00 Resistor
Vishay MRS16000C6801FCT00 Resistor
RES 6.8K OHM 1% 0.4W AXIAL Product overview: MRS16000C6801FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C6801FCT0
6.8 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
6.8 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
RES, 6.8KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 771007-MRS16000C6801FCT00 | 6832901 | 6832901P | 53-MRS16000C6801FCT00 | BC4559TB-ND | 33AK3498 |
| Product Name | Through Hole Resistors - MRS16000C6801FCT00 | Through Hole Resistors | Through Hole Resistors | 0.4W Resistor | Through Hole Resistors | Res, 6.8Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin film | Thin Film | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 6800 ohms | 6800 ohms | 6800 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts |