Vishay Precision Group Through Hole Resistors MRS16000C5603FCT00

Description
560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4557CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4557CT-ND
Through Hole Resistors BC4557CT-ND
560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4557TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4557TB-ND
Through Hole Resistors BC4557TB-ND
560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

560 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MRS16000C5603FCT00
1027350-MRS16000C5603FCT00
Through Hole Resistors - MRS16000C5603FCT00 1027350-MRS16000C5603FCT00
Manufacturer: Vishay Win Source Part Number: 1027350-MRS16000C560 3FCT00 Packaging: Cut Reel Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 560k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1027350-MRS16000C5603FCT00
Packaging: Cut Reel
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 560k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.4W Resistor - 53-MRS16000C5603FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 560K OHM 1% 0.4W AXIAL Product overview: MRS16000C5603FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C5603FCT0 0 can be used for catalog matching and distributor lookup.

RES 560K OHM 1% 0.4W AXIAL Product overview: MRS16000C5603FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C5603FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6832872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832872
Through Hole Resistors 6832872
Vishay MRS16000C5603FCT00 Resistor

Vishay MRS16000C5603FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832872P
Through Hole Resistors 6832872P
Vishay MRS16000C5603FCT00 Resistor

Vishay MRS16000C5603FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695024
Through Hole Resistors 1695024
Vishay MRS16000C5603FCT00 Resistor

Vishay MRS16000C5603FCT00 Resistor

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4557CT-ND 1027350-MRS16000C5603FCT00 53-MRS16000C5603FCT00 6832872 6832872P
Product Name Through Hole Resistors Through Hole Resistors - MRS16000C5603FCT00 0.4W Resistor Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin film
Mounting / Packaging Axial Leads; Axial Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details