Vishay Intertechnology, Inc. Through Hole Resistors MRS16000C4709FRP00

Description
47 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS16000C4709FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS16000C4709FRP00-ND
Through Hole Resistors MRS16000C4709FRP00-ND
47 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

47 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
47 Ohm 0.4W Resistor - 53-MRS16000C4709FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 0.4W Resistor
53-MRS16000C4709FRP00
47 Ohm 0.4W Resistor 53-MRS16000C4709FRP00
Res Thin Film 47 Ohm 1% 0.4W ±50ppm/°C AXL T/R Product overview: MRS16000C4709FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4709FRP0 0 can be used for catalog matching and distributor lookup.

Res Thin Film 47 Ohm 1% 0.4W ±50ppm/°C AXL T/R Product overview: MRS16000C4709FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4709FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number MRS16000C4709FRP00-ND 53-MRS16000C4709FRP00
Product Name Through Hole Resistors 47 Ohm 0.4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film
Mounting / Packaging Axial
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers