Vishay Precision Group Through Hole Resistors MRS16000C4702FC100

Description
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3941TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3941TB-ND
Through Hole Resistors BC3941TB-ND
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3941CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3941CT-ND
Through Hole Resistors BC3941CT-ND
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 47K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9500
Res, 47K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9500
RES, 47K, 1%, 400MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 47K, 1%, 400MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3941TB-ND 96Y9500
Product Name Through Hole Resistors Res, 47K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details