Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - Crystals
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thin Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Name | Crystals, Oscillators, Resonators - Crystals |