Vishay Precision Group 0.4W Resistor MRS16000C4701FC100

Description
Res Thin Film 4.7K Ohm 1% 0.4W ±50ppm/°C AXL Ammo Product overview: MRS16000C4701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 4.7K Ohm 1% 0.4W ±50ppm/°C AXL Ammo Product overview: MRS16000C4701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-MRS16000C4701FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 4.7K Ohm 1% 0.4W ±50ppm/°C AXL Ammo Product overview: MRS16000C4701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4701FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 4.7K Ohm 1% 0.4W ±50ppm/°C AXL Ammo Product overview: MRS16000C4701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C4701FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3939TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3939TB-ND
Through Hole Resistors BC3939TB-ND
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3939CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3939CT-ND
Through Hole Resistors BC3939CT-ND
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MRS16000C4701FC100
928114-MRS16000C4701FC100
Through Hole Resistors - MRS16000C4701FC100 928114-MRS16000C4701FC100
Manufacturer: Vishay Win Source Part Number: 928114-MRS16000C4701 FC100 Series: MRS16 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3939TB, MRS16000C4701FC100-N D, BC3939CT

Manufacturer: Vishay
Win Source Part Number: 928114-MRS16000C4701FC100
Series: MRS16
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3939TB, MRS16000C4701FC100-ND, BC3939CT

Buy Now Datasheet
Res, 4K7, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9499
Res, 4K7, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9499
RES, 4K7, 1%, 400MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 4K7, 1%, 400MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MRS16000C4701FC100 BC3939TB-ND 928114-MRS16000C4701FC100 96Y9499
Product Name 0.4W Resistor Through Hole Resistors Through Hole Resistors - MRS16000C4701FC100 Res, 4K7, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Technology / Construction Thin Film MetalFilm MetalFilm MetalFilm
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details