Vishay Precision Group Through Hole Resistors MRS16000C4700FC100

Description
470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3937TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3937TB-ND
Through Hole Resistors BC3937TB-ND
470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3937CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3937CT-ND
Through Hole Resistors BC3937CT-ND
470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 470R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9498
Res, 470R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9498
RES, 470R, 1%, 400MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 470R, 1%, 400MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3937TB-ND 96Y9498
Product Name Through Hole Resistors Res, 470R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details