MRS16-50 1% CT 39K
MRS16-50 1% CT 39K
Vishay MRS16000C3902FCT00 Resistor
Vishay MRS16000C3902FCT00 Resistor
Vishay MRS16000C3902FCT00 Resistor
RES, 39KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-MRS16000C3902FCT00CT-ND | 6832847 | 6832847P | 33AK3492 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 39Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % |