Vishay Precision Group Through Hole Resistors MRS16000C3302FCT00

Description
33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS16000C3302FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C3302FCT00TB-ND
Through Hole Resistors 56-MRS16000C3302FCT00TB-ND
33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C3302FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C3302FCT00CT-ND
Through Hole Resistors 56-MRS16000C3302FCT00CT-ND
33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6832828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832828
Through Hole Resistors 6832828
Vishay MRS16000C3302FCT00 Resistor

Vishay MRS16000C3302FCT00 Resistor

Supplier's Site
Res, 33Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay - 33AK3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay
33AK3487
Res, 33Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay 33AK3487
RES, 33KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

RES, 33KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MRS16000C3302FCT00TB-ND 6832828 33AK3487
Product Name Through Hole Resistors Through Hole Resistors Res, 33Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip)
Mounting / Packaging Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details