Vishay Intertechnology, Inc. Through Hole Resistors MRS16000C3301FC100

Description
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS16000C3301FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C3301FC100CT-ND
Through Hole Resistors 56-MRS16000C3301FC100CT-ND
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C3301FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C3301FC100TB-ND
Through Hole Resistors 56-MRS16000C3301FC100TB-ND
3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 3K3, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9497
Res, 3K3, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9497
RES, 3K3, 1%, 400MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 3K3, 1%, 400MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS16000C3301FC100CT-ND 96Y9497
Product Name Through Hole Resistors Res, 3K3, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details