Vishay Precision Group Through Hole Resistors MRS16000C2701FCT00

Description
Vishay MRS16000C2701FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS16000C2701FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832812
Through Hole Resistors 6832812
Vishay MRS16000C2701FCT00 Resistor

Vishay MRS16000C2701FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832812P
Through Hole Resistors 6832812P
Vishay MRS16000C2701FCT00 Resistor

Vishay MRS16000C2701FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4553TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4553TB-ND
Through Hole Resistors BC4553TB-ND
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4553CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4553CT-ND
Through Hole Resistors BC4553CT-ND
2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

2.7 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 2.7Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3483
Res, 2.7Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3483
RES, 2.7KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 2.7KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832812 6832812P BC4553TB-ND 33AK3483
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2.7Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2700 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details