Vishay Precision Group Through Hole Resistors MRS16000C2202FC100

Description
22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4550TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4550TB-ND
Through Hole Resistors BC4550TB-ND
22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4550CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4550CT-ND
Through Hole Resistors BC4550CT-ND
22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

22 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 22K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9495
Res, 22K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9495
RES, 22K, 1%, 400MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 22K, 1%, 400MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4550TB-ND 96Y9495
Product Name Through Hole Resistors Res, 22K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details