Vishay MRS16000C2201FCT00 Resistor
Vishay MRS16000C2201FCT00 Resistor
Res Thin Film 2.2K Ohm 1% 2/5W 50ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: MRS16000C2201FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C2201FCT0
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES, 2.2K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6832819 | 6832819P | 53-MRS16000C2201FCT00 | BC3931TB-ND | 84AH8015 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 5W Resistor | Through Hole Resistors | Res, 2.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | THIN FILM | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 2200 ohms | 2200 ohms | |||
| Power Rating | 0.4000 watts | 0.4000 watts |