Vishay Precision Group Through-Hole 0.4 W 2200 ohm Resistor MRS16000C2201FC100

Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C2201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C2201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C2201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C2201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4 W 2200 ohm Resistor - 53-MRS16000C2201FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 2200 ohm Resistor
53-MRS16000C2201FC100
Through-Hole 0.4 W 2200 ohm Resistor 53-MRS16000C2201FC100
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C2201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C2201FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C2201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C2201FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4549CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4549CT-ND
Through Hole Resistors BC4549CT-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4549TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4549TB-ND
Through Hole Resistors BC4549TB-ND
2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 2K2, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9494
Res, 2K2, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9494
RES, 2K2, 1%, 400MW, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 2K2, 1%, 400MW, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MRS16000C2201FC100 BC4549CT-ND 96Y9494
Product Name Through-Hole 0.4 W 2200 ohm Resistor Through Hole Resistors Res, 2K2, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details