Vishay Precision Group Through Hole Resistors MRS16000C2200FCT00

Description
Vishay MRS16000C2200FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS16000C2200FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832783
Through Hole Resistors 6832783
Vishay MRS16000C2200FCT00 Resistor

Vishay MRS16000C2200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832783P
Through Hole Resistors 6832783P
Vishay MRS16000C2200FCT00 Resistor

Vishay MRS16000C2200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695001
Through Hole Resistors 1695001
Vishay MRS16000C2200FCT00 Resistor

Vishay MRS16000C2200FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4548CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4548CT-ND
Through Hole Resistors BC4548CT-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4548TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4548TB-ND
Through Hole Resistors BC4548TB-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 220 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3480
Res, 220 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3480
RES, 220 OHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 220 OHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832783 6832783P BC4548CT-ND 33AK3480
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 220 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers