Vishay Precision Group Through Hole Resistors MRS16000C2200FC100

Description
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3930TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3930TB-ND
Through Hole Resistors BC3930TB-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3930CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3930CT-ND
Through Hole Resistors BC3930CT-ND
220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 220R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9493
Res, 220R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9493
RES, 220R, 1%, 400MW, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 220R, 1%, 400MW, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3930TB-ND 96Y9493
Product Name Through Hole Resistors Res, 220R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details