Vishay Precision Group Through Hole Resistors MRS16000C1503FCT00

Description
Vishay MRS16000C1503FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS16000C1503FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832730
Through Hole Resistors 6832730
Vishay MRS16000C1503FCT00 Resistor

Vishay MRS16000C1503FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4546TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4546TB-ND
Through Hole Resistors BC4546TB-ND
150 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

150 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4546CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4546CT-ND
Through Hole Resistors BC4546CT-ND
150 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

150 kOhms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 150Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3476
Res, 150Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3476
RES, 150KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 150KOHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6832730 BC4546TB-ND 33AK3476
Product Name Through Hole Resistors Through Hole Resistors Res, 150Kohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details