Vishay Precision Group Through Hole Resistors MRS16000C1500FCT00

Description
150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4545TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4545TB-ND
Through Hole Resistors BC4545TB-ND
150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4545CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4545CT-ND
Through Hole Resistors BC4545CT-ND
150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

150 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Res, 150 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3475
Res, 150 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3475
RES, 150 OHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 150 OHM, 5%, 400MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4545TB-ND 33AK3475
Product Name Through Hole Resistors Res, 150 Ohm, 5%, 400Mw, Axl, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers