12 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
12 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
Vishay MRS16000C1209FCT00 Resistor
Vishay MRS16000C1209FCT00 Resistor
Vishay MRS16000C1209FCT00 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4544TB-ND | 6832721 | 6832721P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 12 ohms | 12 ohms |