Vishay Precision Group Through Hole Resistors MRS16000C1200FCT00

Description
120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4542CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4542CT-ND
Through Hole Resistors BC4542CT-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4542TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4542TB-ND
Through Hole Resistors BC4542TB-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through-Hole 0.4W 120ohm 200V Resistor - 53-MRS16000C1200FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4W 120ohm 200V Resistor
53-MRS16000C1200FCT00
Through-Hole 0.4W 120ohm 200V Resistor 53-MRS16000C1200FCT00
Fixed Resistor, Thin Film, 0.4W, 120ohm, 200V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1200FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 120ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 120ohm, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1200FCT0 0 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.4W, 120ohm, 200V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1200FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 120ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 120ohm, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1200FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6832724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832724
Through Hole Resistors 6832724
Vishay MRS16000C1200FCT00 Resistor

Vishay MRS16000C1200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832724P
Through Hole Resistors 6832724P
Vishay MRS16000C1200FCT00 Resistor

Vishay MRS16000C1200FCT00 Resistor

Supplier's Site
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH8011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH8011
Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH8011
RES, 120R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 120R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4542CT-ND 53-MRS16000C1200FCT00 6832724 6832724P 84AH8011
Product Name Through Hole Resistors Through-Hole 0.4W 120ohm 200V Resistor Through Hole Resistors Through Hole Resistors Res, 120R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details