Vishay Precision Group Through Hole Resistors MRS16000C1004FC100

Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3922TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3922TB-ND
Through Hole Resistors BC3922TB-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3922CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3922CT-ND
Through Hole Resistors BC3922CT-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1M, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9490
Res, 1M, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9490
RES, 1M, 1%, 400MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 1M, 1%, 400MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3922TB-ND 96Y9490
Product Name Through Hole Resistors Res, 1M, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details