Vishay Precision Group Through Hole Resistors MRS16000C1003FCT00

Description
Vishay MRS16000C1003FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS16000C1003FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832702
Through Hole Resistors 6832702
Vishay MRS16000C1003FCT00 Resistor

Vishay MRS16000C1003FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832702P
Through Hole Resistors 6832702P
Vishay MRS16000C1003FCT00 Resistor

Vishay MRS16000C1003FCT00 Resistor

Supplier's Site
Through-Hole 0.4 W 100000 ohm Resistor - 53-MRS16000C1003FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 100000 ohm Resistor
53-MRS16000C1003FCT00
Through-Hole 0.4 W 100000 ohm Resistor 53-MRS16000C1003FCT00
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1003FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1003FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1003FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1003FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3921TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3921TB-ND
Through Hole Resistors BC3921TB-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3921CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3921CT-ND
Through Hole Resistors BC3921CT-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 100K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH8010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH8010
Res, 100K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH8010
RES, 100K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6832702 6832702P 53-MRS16000C1003FCT00 BC3921TB-ND 84AH8010
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 0.4 W 100000 ohm Resistor Through Hole Resistors Res, 100K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film THIN FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers