RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1002FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1002FCT0
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Vishay MRS16000C1002FCT00 Resistor
Vishay MRS16000C1002FCT00 Resistor
RES, 10K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MRS16000C1002FCT00 | BC3918TB-ND | 6832709 | 6832709P | 84AH8009 |
| Product Name | Through-Hole 0.4 W 10000 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 10K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | THIN FILM | MetalFilm | Thin film | MetalFilm | |
| Resistance Range | 10000 ohms | 10000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor |