Vishay Precision Group Through Hole Resistors - MRS16000C1002FC100 MRS16000C1002FC100

Description
Manufacturer: Vishay Win Source Part Number: 928112-MRS16000C1002 FC100 Series: MRS16 Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MRS16000C1002FC100-N D, BC3917TB-ND, BC3917TB, BC3917CT, 56-MRS16000C1002FC10 0TB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 928112-MRS16000C1002 FC100 Series: MRS16 Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MRS16000C1002FC100-N D, BC3917TB-ND, BC3917TB, BC3917CT, 56-MRS16000C1002FC10 0TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MRS16000C1002FC100
928112-MRS16000C1002FC100
Through Hole Resistors - MRS16000C1002FC100 928112-MRS16000C1002FC100
Manufacturer: Vishay Win Source Part Number: 928112-MRS16000C1002 FC100 Series: MRS16 Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MRS16000C1002FC100-N D, BC3917TB-ND, BC3917TB, BC3917CT, 56-MRS16000C1002FC10 0TB

Manufacturer: Vishay
Win Source Part Number: 928112-MRS16000C1002FC100
Series: MRS16
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.4W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MRS16000C1002FC100-ND, BC3917TB-ND, BC3917TB, BC3917CT, 56-MRS16000C1002FC100TB

Buy Now Datasheet
Through-Hole 0.4 W 10000 ohm Resistor - 53-MRS16000C1002FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 10000 ohm Resistor
53-MRS16000C1002FC100
Through-Hole 0.4 W 10000 ohm Resistor 53-MRS16000C1002FC100
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1002FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1002FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1002FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1002FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MRS16000C1002FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1002FC100TB-ND
Through Hole Resistors 56-MRS16000C1002FC100TB-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C1002FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1002FC100CT-ND
Through Hole Resistors 56-MRS16000C1002FC100CT-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 10K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9488
Res, 10K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9488
RES, 10K, 1%, 400MW, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 10K, 1%, 400MW, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 928112-MRS16000C1002FC100 53-MRS16000C1002FC100 56-MRS16000C1002FC100TB-ND 96Y9488
Product Name Through Hole Resistors - MRS16000C1002FC100 Through-Hole 0.4 W 10000 ohm Resistor Through Hole Resistors Res, 10K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details