Vishay Precision Group Through Hole Resistors MRS16000C1001FCT00

Description
Vishay MRS16000C1001FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS16000C1001FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832768P
Through Hole Resistors 6832768P
Vishay MRS16000C1001FCT00 Resistor

Vishay MRS16000C1001FCT00 Resistor

Supplier's Site
Through-Hole 0.4 W 1000 ohm Resistor - 53-MRS16000C1001FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 1000 ohm Resistor
53-MRS16000C1001FCT00
Through-Hole 0.4 W 1000 ohm Resistor 53-MRS16000C1001FCT00
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3915TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3915TB-ND
Through Hole Resistors BC3915TB-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3915CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3915CT-ND
Through Hole Resistors BC3915CT-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH8008
Res, 1K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH8008
RES, 1K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832768P 53-MRS16000C1001FCT00 BC3915TB-ND 84AH8008
Product Name Through Hole Resistors Through-Hole 0.4 W 1000 ohm Resistor Through Hole Resistors Res, 1K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging ThroughHole Axial
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.4000 watts 0.4000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction THIN FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details