Vishay Intertechnology, Inc. Through Hole Resistors MRS16000C1001FC100

Description
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS16000C1001FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1001FC100TB-ND
Through Hole Resistors 56-MRS16000C1001FC100TB-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C1001FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1001FC100CT-ND
Through Hole Resistors 56-MRS16000C1001FC100CT-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9487
Res, 1K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9487
RES, 1K, 1%, 400MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 1K, 1%, 400MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS16000C1001FC100TB-ND 96Y9487
Product Name Through Hole Resistors Res, 1K, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details