Vishay Precision Group Through-Hole 0.4 W 100 ohm Resistor MRS16000C1000FC100

Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4 W 100 ohm Resistor - 53-MRS16000C1000FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 100 ohm Resistor
53-MRS16000C1000FC100
Through-Hole 0.4 W 100 ohm Resistor 53-MRS16000C1000FC100
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MRS16000C1000FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1000FC100TB-ND
Through Hole Resistors 56-MRS16000C1000FC100TB-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C1000FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1000FC100CT-ND
Through Hole Resistors 56-MRS16000C1000FC100CT-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MRS16000C1000FC100
928111-MRS16000C1000FC100
Through Hole Resistors - MRS16000C1000FC100 928111-MRS16000C1000FC100
Manufacturer: Vishay Win Source Part Number: 928111-MRS16000C1000 FC100 Series: MRS16 Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3912CT-ND, BC3912TB, BC3912TB-ND, MRS16000C1000FC100-N D, BC3912CT, 56-MRS16000C1000FC10 0CT, 56-MRS16000C1000FC10 0TB

Manufacturer: Vishay
Win Source Part Number: 928111-MRS16000C1000FC100
Series: MRS16
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.4W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3912CT-ND, BC3912TB, BC3912TB-ND, MRS16000C1000FC100-ND, BC3912CT, 56-MRS16000C1000FC100CT, 56-MRS16000C1000FC100TB

Buy Now Datasheet
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9486
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9486
RES, 100R, 1%, 400MW, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 100R, 1%, 400MW, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MRS16000C1000FC100 56-MRS16000C1000FC100TB-ND 928111-MRS16000C1000FC100 96Y9486
Product Name Through-Hole 0.4 W 100 ohm Resistor Through Hole Resistors Through Hole Resistors - MRS16000C1000FC100 Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details