Vishay Intertechnology, Inc. RES CUR SENSE .001 OHM 40A 1% MRS-13751L00FE1413

Description
RES CUR SENSE .001ohm 40A 1%
Request a Quote
Description
RES CUR SENSE .001ohm 40A 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CUR SENSE .001 OHM 40A 1% - MRS-13751L00FE1413 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CUR SENSE .001 OHM 40A 1%
MRS-13751L00FE1413
RES CUR SENSE .001 OHM 40A 1% MRS-13751L00FE1413
RES CUR SENSE .001ohm 40A 1%

RES CUR SENSE .001ohm 40A 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MRS-13751L00FE1413
Product Name RES CUR SENSE .001 OHM 40A 1%
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details