Vishay Intertechnology, Inc. Resistors - Through Hole Resistors MRS-1298R010FE1401

Description
Win Source Part Number: 1350505-MRS-1298R010 FE1401 Category: Resistors - Through Hole Resistors Series: MRS1298 Features: Current Sense Package: Bulk Size / Dimension: 0.600" L x 0.215" W (15.24mm x 5.46mm) Height - Seated (Max): 0.750" (19.05mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 6.3W Composition: Metal Element Number of Terminations: 4 Resistance: 10 mOhms Package / Case: Radial - 4 Leads Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1350505-MRS-1298R010 FE1401 Category: Resistors - Through Hole Resistors Series: MRS1298 Features: Current Sense Package: Bulk Size / Dimension: 0.600" L x 0.215" W (15.24mm x 5.46mm) Height - Seated (Max): 0.750" (19.05mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 6.3W Composition: Metal Element Number of Terminations: 4 Resistance: 10 mOhms Package / Case: Radial - 4 Leads Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1350505-MRS-1298R010FE1401 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350505-MRS-1298R010FE1401
Resistors - Through Hole Resistors 1350505-MRS-1298R010FE1401
Win Source Part Number: 1350505-MRS-1298R010 FE1401 Category: Resistors - Through Hole Resistors Series: MRS1298 Features: Current Sense Package: Bulk Size / Dimension: 0.600" L x 0.215" W (15.24mm x 5.46mm) Height - Seated (Max): 0.750" (19.05mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 6.3W Composition: Metal Element Number of Terminations: 4 Resistance: 10 mOhms Package / Case: Radial - 4 Leads Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale

Win Source Part Number: 1350505-MRS-1298R010FE1401
Category: Resistors - Through Hole Resistors
Series: MRS1298
Features: Current Sense
Package: Bulk
Size / Dimension: 0.600" L x 0.215" W (15.24mm x 5.46mm)
Height - Seated (Max): 0.750" (19.05mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 6.3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 10 mOhms
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale

Buy Now Datasheet
RES CUR SENSE .010 OHM 25A 1% - MRS-1298R010FE1401 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CUR SENSE .010 OHM 25A 1%
MRS-1298R010FE1401
RES CUR SENSE .010 OHM 25A 1% MRS-1298R010FE1401
RES CUR SENSE .010ohm 25A 1%

RES CUR SENSE .010ohm 25A 1%

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1350505-MRS-1298R010FE1401 MRS-1298R010FE1401
Product Name Resistors - Through Hole Resistors RES CUR SENSE .010 OHM 25A 1%
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers