Vishay Intertechnology, Inc. RES CUR SENSE .005 OHM 25A 5% MRS-12985L00JE1402

Description
RES CUR SENSE .005ohm 25A 5%
Request a Quote
Description
RES CUR SENSE .005ohm 25A 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CUR SENSE .005 OHM 25A 5% - MRS-12985L00JE1402 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CUR SENSE .005 OHM 25A 5%
MRS-12985L00JE1402
RES CUR SENSE .005 OHM 25A 5% MRS-12985L00JE1402
RES CUR SENSE .005ohm 25A 5%

RES CUR SENSE .005ohm 25A 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MRS-12985L00JE1402
Product Name RES CUR SENSE .005 OHM 25A 5%
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details