RES CUR SENSE 0.005 OHM 25A 1% Product overview: MRS-12985L00FE1402 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 25A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 25A, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS-12985L00FE140
RES CUR SENSE .005ohm 25A 1%
5 mOhms ±1% 3.12W Through Hole Resistor Radial - 4 Leads Current Sense Metal Element
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-MRS-12985L00FE1402 | MRS-12985L00FE1402 | 541-MRS-12985L00FE1402-ND |
| Product Name | 0.005 OHM 25A Resistor | RES CUR SENSE .005 OHM 25A 1% | Through Hole Resistors |
| Technology / Construction | Thin Film | MetalAlloy | |
| Mounting / Packaging | Radial - 4 Leads | Radial - 4 Leads | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |
| Operating Temperature | -55 to 275 C (-67 to 527 F) | -55 to 275 C (-67 to 527 F) | |
| Standards and Certifications | RoHS |