Vishay Intertechnology, Inc. RES 6 OHM 1% AXIAL MRA-126R000FE12

Description
RES 6ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 6ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 1% AXIAL - MRA-126R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 1% AXIAL
MRA-126R000FE12
RES 6 OHM 1% AXIAL MRA-126R000FE12
RES 6ohm 1% AXIAL

RES 6ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-6.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-6.0-ND
Through Hole Resistors MRA12-6.0-ND
6 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

6 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet
Resistor - 138075625 - Radwell International
Willingboro, NJ, United States
Resistor
138075625
Resistor 138075625
RESISTOR, WIREWOUND, AXIAL, 6 OHM RESISTANCE, 10 WATT, 1% TOLERANCE, 7.9 MM X 30.2 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, AXIAL, 6 OHM RESISTANCE, 10 WATT, 1% TOLERANCE, 7.9 MM X 30.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number MRA-126R000FE12 MRA12-6.0-ND 138075625
Product Name RES 6 OHM 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers