Vishay Intertechnology, Inc. RES 4 OHM 1% AXIAL MRA-124R000FE12

Description
RES 4ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 4ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 1% AXIAL - MRA-124R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 1% AXIAL
MRA-124R000FE12
RES 4 OHM 1% AXIAL MRA-124R000FE12
RES 4ohm 1% AXIAL

RES 4ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-4.0-ND
Through Hole Resistors MRA12-4.0-ND
4 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

4 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-124R000FE12 MRA12-4.0-ND
Product Name RES 4 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers